SFH1690BT
SFH1690BT
Active
Description:  OPTOISOLATOR 3.75KV TRANS 4SOP
Manufacturer:  Vishay
Datasheet:   SFH1690BT Datasheet
History Price: $0.89
In Stock: 8400
SFH1690BT vs SFH617A-4
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5300Vrms
Current Transfer Ratio (Min)
100% @ 5mA
160% @ 10mA
Current Transfer Ratio (Max)
300% @ 5mA
320% @ 10mA
Turn On / Turn Off Time (Typ)
5µs, 3µs
3µs, 2.3µs
Rise / Fall Time (Typ)
3µs, 4µs
2µs, 2µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.15V
1.35V
Current - DC Forward (If) (Max)
50 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-SOP
4-DIP