SFH1690CT
SFH1690CT
Active
Description:  OPTOISOLATOR 3.75KV TRANS 4SOP
Manufacturer:  Vishay
Datasheet:   SFH1690CT Datasheet
History Price: $0.89
In Stock: 25600
SFH1690CT vs SFH6326-X007
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
2
Voltage - Isolation
3750Vrms
5300Vrms
Current Transfer Ratio (Min)
100% @ 5mA
19% @ 16mA
Current Transfer Ratio (Max)
200% @ 5mA
-
Turn On / Turn Off Time (Typ)
5µs, 3µs
200ns, 500ns
Rise / Fall Time (Typ)
3µs, 4µs
-
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
25V
Current - Output / Channel
50mA
8mA
Voltage - Forward (Vf) (Typ)
1.15V
1.33V
Current - DC Forward (If) (Max)
50 mA
25 mA
Vce Saturation (Max)
400mV
-
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
4-SOP
8-SMD