Packaging
Bulk
Tape & Reel (TR)
Voltage - Isolation
5300Vrms
4000Vrms
Current Transfer Ratio (Min)
63% @ 10mA
19% @ 16mA
Current Transfer Ratio (Max)
125% @ 10mA
50% @ 16mA
Turn On / Turn Off Time (Typ)
4.2µs, 23µs
250ns, 500ns
Rise / Fall Time (Typ)
3µs, 14µs
-
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
70V
25V
Current - Output / Channel
50mA
8mA
Voltage - Forward (Vf) (Typ)
1.35V
1.6V
Current - DC Forward (If) (Max)
60 mA
25 mA
Vce Saturation (Max)
400mV
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
4-DIP
8-SOIC