SFH617A-2X
SFH617A-2X
Active
Description:  OPTOISOLATOR 5.3KV TRANS 4DIP
Manufacturer:  Isocom Components
Datasheet:   SFH617A-2X Datasheet
History Price: $0.57
In Stock: 36800
SFH617A-2X vs SFH1690CT
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5300Vrms
3750Vrms
Current Transfer Ratio (Min)
63% @ 10mA
100% @ 5mA
Current Transfer Ratio (Max)
125% @ 10mA
200% @ 5mA
Turn On / Turn Off Time (Typ)
-
5µs, 3µs
Rise / Fall Time (Typ)
4µs, 3µs
3µs, 4µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.65V (Max)
1.15V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.300", 7.62mm)
4-SMD, Gull Wing
Supplier Device Package
4-DIP
4-SOP