SFH617A-2X
SFH617A-2X
Active
Description:  OPTOISOLATOR 5.3KV TRANS 4DIP
Manufacturer:  Isocom Components
Datasheet:   SFH617A-2X Datasheet
History Price: $0.57
In Stock: 36800
SFH617A-2X vs SFH628A-4
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
63% @ 10mA
160% @ 1mA
Current Transfer Ratio (Max)
125% @ 10mA
500% @ 1mA
Turn On / Turn Off Time (Typ)
-
6µs, 5.5µs
Rise / Fall Time (Typ)
4µs, 3µs
3.5µs, 5µs
Input Type
DC
AC, DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
55V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.65V (Max)
1.1V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
4-DIP