Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
5300Vrms
4000Vrms
Current Transfer Ratio (Min)
63% @ 10mA
500% @ 1.6mA
Current Transfer Ratio (Max)
125% @ 10mA
2600% @ 1.6mA
Turn On / Turn Off Time (Typ)
-
600ns, 1.5µs
Rise / Fall Time (Typ)
4µs, 3µs
-
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
70V
18V
Current - Output / Channel
50mA
60mA
Voltage - Forward (Vf) (Typ)
1.65V (Max)
1.4V
Current - DC Forward (If) (Max)
50 mA
20 mA
Vce Saturation (Max)
400mV
-
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
4-DIP
8-SOIC