Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
5300Vrms
3750Vrms
Current Transfer Ratio (Min)
160% @ 1mA
100% @ 5mA
Current Transfer Ratio (Max)
500% @ 1mA
300% @ 5mA
Turn On / Turn Off Time (Typ)
6µs, 5.5µs
5µs, 3µs
Rise / Fall Time (Typ)
3.5µs, 5µs
3µs, 4µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
55V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.1V
1.15V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.400", 10.16mm)
4-SMD, Gull Wing
Supplier Device Package
4-DIP
4-SOP