SFH6315T
SFH6315T
Active
Description:  OPTOISO 4KV TRANS W/BASE 8SOIC
Manufacturer:  Vishay
Datasheet:   SFH6315T Datasheet
History Price: $1.82
In Stock: 19200
SFH6315T vs SFH628A-4
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
4000Vrms
5300Vrms
Current Transfer Ratio (Min)
7% @ 16mA
160% @ 1mA
Current Transfer Ratio (Max)
50% @ 16mA
500% @ 1mA
Turn On / Turn Off Time (Typ)
500ns, 500ns
6µs, 5.5µs
Rise / Fall Time (Typ)
-
3.5µs, 5µs
Input Type
DC
AC, DC
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
25V
55V
Current - Output / Channel
8mA
50mA
Voltage - Forward (Vf) (Typ)
1.6V
1.1V
Current - DC Forward (If) (Max)
25 mA
50 mA
Vce Saturation (Max)
-
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
4-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
4-DIP