Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - Isolation
4000Vrms
3750Vrms
Current Transfer Ratio (Min)
19% @ 16mA
50% @ 5mA
Current Transfer Ratio (Max)
50% @ 16mA
300% @ 5mA
Turn On / Turn Off Time (Typ)
250ns, 500ns
5µs, 3µs
Rise / Fall Time (Typ)
-
3µs, 4µs
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
25V
70V
Current - Output / Channel
8mA
50mA
Voltage - Forward (Vf) (Typ)
1.6V
1.15V
Current - DC Forward (If) (Max)
25 mA
50 mA
Vce Saturation (Max)
-
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
4-SMD, Gull Wing
Supplier Device Package
8-SOIC
4-SOP