SI8231AB-D-IS1R
SI8231AB-D-IS1R
Active
Description:  DGTL ISO 2.5KV GATE DRVR 16SOIC
Manufacturer:  Skyworks Solutions
History Price: $2.205
In Stock: 42940
SI8231AB-D-IS1R vs SI8230BB-B-IS1R
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
2
2
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
20kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
60ns, 60ns
Pulse Width Distortion (Max)
5.6ns
5.6ns
Rise / Fall Time (Typ)
20ns, 20ns (Max)
20ns, 20ns (Max)
Current - Output High, Low
250mA, 500mA
250mA, 500mA
Current - Peak Output
500mA
500mA
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
6.5V ~ 24V
9.4V ~ 24V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC
Approval Agency
CQC, CSA, UR, VDE
CQC, CSA, UR, VDE