SI823H2CD-AS3
SI823H2CD-AS3
Active
Description:  AUTOMOTIVE 5.0 KV HIGH SIDE/LOW
Manufacturer:  Skyworks Solutions
History Price: $8.81
In Stock: 39600
SI823H2CD-AS3 vs SI8261BCD-C-IMR
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
2
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
125kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
30ns, 30ns
60ns, 50ns
Pulse Width Distortion (Max)
5ns
28ns
Rise / Fall Time (Typ)
12ns, 12ns (Max)
5.5ns, 8.5ns
Current - Output High, Low
4A, 4A
500mA, 1.2A
Current - Peak Output
6A
4A
Voltage - Forward (Vf) (Typ)
-
2.8V (Max)
Current - DC Forward (If) (Max)
-
30 mA
Voltage - Output Supply
5.5V ~ 30V
13.5V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.295", 7.50mm Width)
8-VELGA
Supplier Device Package
14-SOIC
8-LGA (10x12.5)
Approval Agency
CQC, CSA, UL, VDE
CQC, CSA, UR, VDE