Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Status
Active
Discontinued
Technology
Capacitive Coupling
Capacitive Coupling
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
125kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
30ns, 30ns
-
Pulse Width Distortion (Max)
5ns
-
Rise / Fall Time (Typ)
12ns, 12ns (Max)
-
Current - Output High, Low
4A, 4A
-
Current - Peak Output
6A
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
5.5V ~ 30V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC
Approval Agency
CQC, CSA, UL, VDE
CQC, CSA, UR, VDE