SI8261BBD-C-IMR
SI8261BBD-C-IMR
Obsolete
Description:  DGTL ISO 5KV 1CH GATE DRVR 8LGA
Manufacturer:  Skyworks Solutions
History Price: Obsolete
In Stock: 18000
SI8261BBD-C-IMR vs SI8231AB-B-IS1
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
1
2
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
35kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
60ns, 50ns
60ns, 60ns
Pulse Width Distortion (Max)
28ns
5.6ns
Rise / Fall Time (Typ)
5.5ns, 8.5ns
20ns, 20ns (Max)
Current - Output High, Low
500mA, 1.2A
250mA, 500mA
Current - Peak Output
4A
500mA
Voltage - Forward (Vf) (Typ)
2.8V (Max)
-
Current - DC Forward (If) (Max)
30 mA
-
Voltage - Output Supply
9.4V ~ 30V
6.5V ~ 24V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VELGA
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-LGA (10x12.5)
16-SOIC
Approval Agency
CQC, CSA, UR, VDE
CQC, CSA, UR, VDE