Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Technology
Capacitive Coupling
Capacitive Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
60ns, 50ns
60ns, 50ns
Pulse Width Distortion (Max)
28ns
28ns
Rise / Fall Time (Typ)
5.5ns, 8.5ns
5.5ns, 8.5ns
Current - Output High, Low
500mA, 1.2A
500mA, 1.2A
Current - Peak Output
4A
4A
Voltage - Forward (Vf) (Typ)
2.8V (Max)
2.8V (Max)
Current - DC Forward (If) (Max)
30 mA
30 mA
Voltage - Output Supply
9.4V ~ 30V
13.5V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VELGA
8-VELGA
Supplier Device Package
8-LGA (10x12.5)
8-LGA (10x12.5)
Approval Agency
CQC, CSA, UR, VDE
CQC, CSA, UR, VDE