SI8271GA-ISR
SI8271GA-ISR
Active
Description:  4 AMP ISODRIVER WITH HIGH TRANSI
Manufacturer:  Skyworks Solutions
History Price: $1.74283
In Stock: 10400
SI8271GA-ISR vs SI8273AB-IM
Series
Si827x
Si827x
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Technology
RF Coupling
RF Coupling
Number of Channels
1
2
Voltage - Isolation
1000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
200kV/µs
150kV/µs
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
60ns, 60ns
Pulse Width Distortion (Max)
8ns
8ns
Rise / Fall Time (Typ)
10.5ns, 13.3ns
10.5ns, 13.3ns
Current - Output High, Low
1.8A, 4A
1.8A, 4A
Current - Peak Output
4A
4A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
4.2V ~ 30V
4.6V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-VFLGA
Supplier Device Package
8-SOIC
14-LGA (5x5)
Approval Agency
CQC, CSA, UL, VDE
CQC, CSA, UR, VDE