SI8271GB-ASR
SI8271GB-ASR
Active
Description:  AUTOMOTIVE 4 AMP ISODRIVER WITH
Manufacturer:  Skyworks Solutions
History Price: $2.4206
In Stock: 12800
SI8271GB-ASR vs SI8236AA-D-IMR
Series
Automotive, AEC-Q100, SI827x
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Technology
RF Coupling
Capacitive Coupling
Number of Channels
1
2
Voltage - Isolation
2500Vrms
1000Vrms
Common Mode Transient Immunity (Min)
200kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
60ns, 60ns
Pulse Width Distortion (Max)
8ns
5.6ns
Rise / Fall Time (Typ)
10.5ns, 13.3ns
12ns, 12ns (Max)
Current - Output High, Low
1.8A, 4A
2A, 4A
Current - Peak Output
4A
4A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
4.2V ~ 30V
6.5V ~ 24V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-VFLGA
Supplier Device Package
8-SOIC
14-LGA (5x5)
Approval Agency
CQC, CSA, UL, VDE
CQC, CSA, UR, VDE