SI8274GB4D-IM
SI8274GB4D-IM
Obsolete
Description:  DGTL ISO 2.5KV GATE DRIVER 14LGA
Manufacturer:  Skyworks Solutions
History Price: Obsolete
In Stock: 21200
SI8274GB4D-IM vs SI8237BD-B-IS
Series
Si827x
Automotive, AEC-Q100
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Technology
RF Coupling
Capacitive Coupling
Number of Channels
2
2
Voltage - Isolation
2500Vrms
5000Vrms
Common Mode Transient Immunity (Min)
200kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
105ns, 75ns
60ns, 60ns
Pulse Width Distortion (Max)
47ns
5.6ns
Rise / Fall Time (Typ)
10.5ns, 13.3ns
20ns, 20ns (Max)
Current - Output High, Low
1.8A, 4A
250mA, 500mA
Current - Peak Output
4A
500mA
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
4.2V ~ 30V
9.4V ~ 24V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFLGA
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-LGA (5x5)
16-SOIC
Approval Agency
CQC, CSA, UR, VDE
CQC, CSA, UR, VDE