Technology
RF Coupling
RF Coupling
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
200kV/µs
150kV/µs
Propagation Delay tpLH / tpHL (Max)
105ns, 75ns
75ns, 60ns
Pulse Width Distortion (Max)
47ns
19ns
Rise / Fall Time (Typ)
10.5ns, 13.3ns
10.5ns, 13.3ns
Current - Output High, Low
1.8A, 4A
1.8A, 4A
Current - Peak Output
4A
4A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
4.2V ~ 30V
4.6V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFLGA
14-VFLGA
Supplier Device Package
14-LGA (5x5)
14-LGA (5x5)
Approval Agency
CQC, CSA, UR, VDE
CQC, CSA, UR, VDE