Series
Si827x
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Technology
RF Coupling
Capacitive Coupling
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
150kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
60ns, 60ns
Pulse Width Distortion (Max)
8ns
5.6ns
Rise / Fall Time (Typ)
10.5ns, 13.3ns
20ns, 20ns (Max)
Current - Output High, Low
1.8A, 4A
250mA, 500mA
Current - Peak Output
4A
500mA
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
4.6V ~ 30V
6.5V ~ 24V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFLGA
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-LGA (5x5)
16-SOIC
Approval Agency
CQC, CSA, UR, VDE
CQC, CSA, UR, VDE