SI8431BB-C-IS
SI8431BB-C-IS
Not For New Designs
Description:  DIGITAL ISOLATOR 3CH 16SOIC
Manufacturer:  Skyworks Solutions
History Price: $4.43609
In Stock: 12800
SI8431BB-C-IS vs SI8421AB-C-IS
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Not For New Designs
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
3
2
Inputs - Side 1/Side 2
2/1
1/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs (Typ)
25kV/µs (Typ)
Data Rate
150Mbps
1Mbps
Propagation Delay tpLH / tpHL (Max)
9.5ns, 9.5ns
35ns, 35ns
Pulse Width Distortion (Max)
2.5ns
25ns
Rise / Fall Time (Typ)
3.8ns, 2.8ns
3.8ns, 2.8ns
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC