Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Skyworks Solutions SI8431BB-C-IS1
SI8431BB-C-IS1
Not For New Designs
Digital Isolators
Description:
DGTL ISO 2500VRMS 3CH GP 16SOIC
Manufacturer:
Skyworks Solutions
Datasheet:
SI8431BB-C-IS1 Datasheet
History Price: $4.22146
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SI8431BB-C-IS1 vs SI8431BB-D-IS1
Part No
SI8431BB-C-IS1
SI8431BB-D-IS1
Category
Digital Isolators
Digital Isolators
Manufacturer
Skyworks Solutions
Skyworks Solutions
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Not For New Designs
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
3
3
Inputs - Side 1/Side 2
2/1
2/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs (Typ)
25kV/µs (Typ)
Data Rate
150Mbps
150Mbps
Propagation Delay tpLH / tpHL (Max)
9.5ns, 9.5ns
9.5ns, 9.5ns
Pulse Width Distortion (Max)
2.5ns
2.5ns
Rise / Fall Time (Typ)
3.8ns, 2.8ns
3.8ns, 2.8ns
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC