SI8751AB-ASR
SI8751AB-ASR
Discontinued
Description:  DGTL ISO 2.5KV GATE DRVR 8SOIC
Manufacturer:  Skyworks Solutions
History Price: Discontinued at Digi-Key
In Stock: 18400
SI8751AB-ASR vs SI8261BAD-C-IM
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Obsolete
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
1
1
Voltage - Isolation
2500Vrms
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
-
60ns, 50ns
Pulse Width Distortion (Max)
-
28ns
Rise / Fall Time (Typ)
-
5.5ns, 8.5ns
Current - Output High, Low
-
500mA, 1.2A
Current - Peak Output
-
4A
Voltage - Forward (Vf) (Typ)
-
2.8V (Max)
Current - DC Forward (If) (Max)
-
30 mA
Voltage - Output Supply
-
6.5V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-VELGA
Supplier Device Package
8-SOIC
8-LGA (10x12.5)
Approval Agency
CQC, CSA, UR, VDE
CQC, CSA, UR, VDE