Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Technology
Magnetic Coupling
-
Voltage - Isolation
2500Vrms
-
Common Mode Transient Immunity (Min)
-
-
Propagation Delay tpLH / tpHL (Max)
130ns, 130ns
-
Pulse Width Distortion (Max)
10ns
-
Rise / Fall Time (Typ)
25ns, 25ns (Max)
-
Current - Output High, Low
2.5A, 2.5A
-
Current - Peak Output
-
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
4.5V ~ 36V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
24-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
24-SO
-