☰
STGAP1BSTR
STGAP1BSTR
Active
Description:  IC GATE DVR ISO 2.5KV 1CH 24SOIC
Manufacturer:  STMicroelectronics
Datasheet:   STGAP1BSTR Datasheet
History Price: $4.93935
In Stock: 9920
STGAP1BSTR vs STGAP2SICD
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Technology
-
Capacitive Coupling
Number of Channels
-
2
Voltage - Isolation
-
6000Vrms
Common Mode Transient Immunity (Min)
-
100V/ns
Propagation Delay tpLH / tpHL (Max)
-
90ns, 90ns
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
-
30ns, 30ns
Current - Output High, Low
-
4A, -
Current - Peak Output
-
4A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
-
3.1V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
36-BSOP (0.295", 7.50mm Width), 32 Leads
Supplier Device Package
24-SO
36-SO
Approval Agency
-
UL, VDE