☰
STGAP1S
STGAP1S
Obsolete
Description:  DGTL ISO 2.5KV 1CH GATE DVR 24SO
Manufacturer:  STMicroelectronics
Datasheet:   STGAP1S Datasheet
History Price: Obsolete
In Stock: 36080
STGAP1S vs STGAP2SM
Part No
Series
Automotive, AEC-Q100, gapDRIVE
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Technology
Magnetic Coupling
Magnetic Coupling
Number of Channels
1
1
Voltage - Isolation
2500Vrms
1700VDC
Common Mode Transient Immunity (Min)
-
100V/ns
Propagation Delay tpLH / tpHL (Max)
130ns, 130ns
100ns, 100ns
Pulse Width Distortion (Max)
10ns
20ns
Rise / Fall Time (Typ)
25ns, 25ns (Max)
30ns, 30ns
Current - Output High, Low
2.5A, 2.5A
4A, 4A
Current - Peak Output
-
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
4.5V ~ 36V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SO
8-SO
Approval Agency
UL
-