Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Technology
Capacitive Coupling
-
Voltage - Isolation
4000Vrms
-
Common Mode Transient Immunity (Min)
100V/ns
-
Propagation Delay tpLH / tpHL (Max)
50ns, 50ns
-
Pulse Width Distortion (Max)
8ns
-
Rise / Fall Time (Typ)
30ns, 30ns
-
Current - Output High, Low
3A, 3A
-
Current - Peak Output
3A
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
3.1V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 150 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SO
-