STGAP2HSMTR
STGAP2HSMTR
Active
Description:  GALVANICALLY ISOLATED 4 A SINGLE
Manufacturer:  STMicroelectronics
Datasheet:   STGAP2HSMTR Datasheet
History Price: $3.22
In Stock: 38000
STGAP2HSMTR vs STGAP1BSTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Capacitive Coupling
-
Number of Channels
1
-
Voltage - Isolation
5000Vrms
-
Common Mode Transient Immunity (Min)
100V/ns
-
Propagation Delay tpLH / tpHL (Max)
90ns, 90ns
-
Pulse Width Distortion (Max)
20ns
-
Rise / Fall Time (Typ)
30ns, 30ns
-
Current - Output High, Low
4A, 4A
-
Current - Peak Output
4A
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
3V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SO
24-SO
Approval Agency
UL
-