☰
STGAP2SCM
STGAP2SCM
Active
Description:  DGTL ISO
Manufacturer:  STMicroelectronics
Datasheet:   STGAP2SCM Datasheet
History Price: $1.2036
In Stock: 43120
STGAP2SCM vs STGAP1BS
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Technology
Magnetic Coupling
-
Number of Channels
1
-
Voltage - Isolation
1700VDC
-
Common Mode Transient Immunity (Min)
100V/ns
-
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
-
Pulse Width Distortion (Max)
20ns
-
Rise / Fall Time (Typ)
30ns, 30ns
-
Current - Output High, Low
4A, 4A
-
Current - Peak Output
-
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
3V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SO
24-SO
Approval Agency
-
-