☰
STGAP2SICSNTR
STGAP2SICSNTR
Active
Description:  GALVANICALLY ISOLATED 4 A SINGLE
Manufacturer:  STMicroelectronics
History Price: $2.51
In Stock: 24000
STGAP2SICSNTR vs STGAP2SICSNCTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
1
1
Voltage - Isolation
4000Vrms
4800Vpk
Common Mode Transient Immunity (Min)
100V/ns
100V/ns
Propagation Delay tpLH / tpHL (Max)
90ns, 90ns
90ns, 90ns
Pulse Width Distortion (Max)
20ns
20ns
Rise / Fall Time (Typ)
30ns, 30ns
30ns, 30ns
Current - Output High, Low
4A, 4A
4A, -
Current - Peak Output
4A
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
16.4V ~ 26V
3.1V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
8-SO
Approval Agency
UL
UL, VDE