☰
STGAP2SM
STGAP2SM
Active
Description:  DGTL ISO
Manufacturer:  STMicroelectronics
Datasheet:   STGAP2SM Datasheet
History Price: $1.2036
In Stock: 11920
STGAP2SM vs STGAP2HDM
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Technology
Magnetic Coupling
Capacitive Coupling
Number of Channels
1
2
Voltage - Isolation
1700VDC
6000Vrms
Common Mode Transient Immunity (Min)
100V/ns
100V/ns
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
90ns, 90ns
Pulse Width Distortion (Max)
20ns
-
Rise / Fall Time (Typ)
30ns, 30ns
30ns, 30ns
Current - Output High, Low
4A, 4A
4A, -
Current - Peak Output
-
4A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
3V ~ 5.5V
3.1V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
36-BSOP (0.295", 7.50mm Width), 32 Leads
Supplier Device Package
8-SO
36-SO
Approval Agency
-
UL, VDE