☰
STGAP4S
STGAP4S
Active
Description:  DISCRETE
Manufacturer:  STMicroelectronics
Datasheet:   STGAP4S Datasheet
History Price: $7.23173
In Stock: 26640
STGAP4S vs STGAP1AS
Part No
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Tube
Status
Active
Obsolete
Technology
-
Magnetic Coupling
Number of Channels
-
1
Voltage - Isolation
-
2500Vrms
Common Mode Transient Immunity (Min)
-
-
Propagation Delay tpLH / tpHL (Max)
-
130ns, 130ns
Pulse Width Distortion (Max)
-
10ns
Rise / Fall Time (Typ)
-
25ns, 25ns (Max)
Current - Output High, Low
-
2.5A, 2.5A
Current - Peak Output
-
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
-
4.5V ~ 36V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
24-SO
Approval Agency
-
-