☰
STGAP4S
STGAP4S
Active
Description:  DISCRETE
Manufacturer:  STMicroelectronics
Datasheet:   STGAP4S Datasheet
History Price: $7.23173
In Stock: 26640
STGAP4S vs STGAP2SICS
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Technology
-
Capacitive Coupling
Number of Channels
-
1
Voltage - Isolation
-
5000Vrms
Common Mode Transient Immunity (Min)
-
100V/ns
Propagation Delay tpLH / tpHL (Max)
-
90ns, 90ns
Pulse Width Distortion (Max)
-
20ns
Rise / Fall Time (Typ)
-
30ns, 30ns
Current - Output High, Low
-
4A, 4A
Current - Peak Output
-
4A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
-
3V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
8-SO
Approval Agency
-
UL