☰
STGAP4STR
STGAP4STR
Active
Description:  DISCRETE
Manufacturer:  STMicroelectronics
Datasheet:   STGAP4STR Datasheet
History Price: $6.5406
In Stock: 42860
STGAP4STR vs STGAP2SM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
-
Magnetic Coupling
Number of Channels
-
1
Voltage - Isolation
-
1700VDC
Common Mode Transient Immunity (Min)
-
100V/ns
Propagation Delay tpLH / tpHL (Max)
-
100ns, 100ns
Pulse Width Distortion (Max)
-
20ns
Rise / Fall Time (Typ)
-
30ns, 30ns
Current - Output High, Low
-
4A, 4A
Current - Peak Output
-
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
-
3V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SO
Approval Agency
-
-