☰
STISO621TR
STISO621TR
Active
Description:  DUAL CHANNEL DIGITAL ISOLATOR
Manufacturer:  STMicroelectronics
Datasheet:   STISO621TR Datasheet
History Price: $2.29
In Stock: 45360
STISO621TR vs STISO621
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Technology
Magnetic Coupling
Magnetic Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
2
2
Inputs - Side 1/Side 2
1/1
1/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
4000Vpk
5000Vpk
Common Mode Transient Immunity (Min)
50kV/µs
50kV/µs
Data Rate
100Mbps
100Mbps
Propagation Delay tpLH / tpHL (Max)
42ns, 42ns
42ns, 42ns
Pulse Width Distortion (Max)
3ns
3ns
Rise / Fall Time (Typ)
2ns, 2ns
2ns, 2ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC