Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
600% @ 1mA
100% @ 10mA
Current Transfer Ratio (Max)
-
200% @ 10mA
Turn On / Turn Off Time (Typ)
-
6µs, 5µs
Rise / Fall Time (Typ)
300µs, 250µs
3µs, 4.7µs
Output Type
Darlington
Transistor
Voltage - Output (Max)
35V
70V
Current - Output / Channel
80mA
50mA
Voltage - Forward (Vf) (Typ)
1.15V
1.25V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
1V
300mV
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
4-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
4-DIP