☰
TCED4100
TCED4100
Active
Description:  OPTOISOLATOR 5KV 4CH DARL 8DIP
Manufacturer:  Vishay
Datasheet:   TCED4100 Datasheet
History Price: $0.76619
In Stock: 11820
TCED4100 vs TCET4100
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
4
4
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
600% @ 1mA
50% @ 5mA
Current Transfer Ratio (Max)
-
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
6µs, 5µs
Rise / Fall Time (Typ)
300µs, 250µs
3µs, 4.7µs
Input Type
DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
35V
70V
Current - Output / Channel
80mA
50mA
Voltage - Forward (Vf) (Typ)
1.15V
1.25V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
1V
300mV
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
16-DIP