Voltage - Isolation
5000Vrms
-
Current Transfer Ratio (Min)
600% @ 1mA
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
300µs, 250µs
60µs, 60µs
Output Type
Darlington
Darlington
Voltage - Output (Max)
35V
70V
Current - Output / Channel
80mA
-
Voltage - Forward (Vf) (Typ)
1.15V
-
Current - DC Forward (If) (Max)
60 mA
10 mA
Vce Saturation (Max)
1V
300mV
Operating Temperature
-40 ℃ ~ 100 ℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.400", 10.16mm)
Supplier Device Package
16-DIP
16-DIP