TIL111
TIL111
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   TIL111 Datasheet
History Price: Obsolete
In Stock: 35600
TIL111 vs TIL113300W
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
-
300% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
350ns, 55µs
Rise / Fall Time (Typ)
10µs, 10µs (Max)
-
Input Type
DC
DC
Output Type
Transistor with Base
Darlington with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
2mA
-
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
100 mA
100 mA
Vce Saturation (Max)
400mV
1.25V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
6-DIP