TIL111300
TIL111300
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   TIL111300 Datasheet
History Price: Obsolete
In Stock: 19200
TIL111300 vs TIL918B
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Channels
1
-
Voltage - Isolation
5300Vrms
-
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
10µs, 10µs (Max)
-
Input Type
DC
-
Output Type
Transistor with Base
-
Voltage - Output (Max)
30V
-
Current - Output / Channel
2mA
-
Voltage - Forward (Vf) (Typ)
1.2V
-
Current - DC Forward (If) (Max)
100 mA
-
Vce Saturation (Max)
400mV
-
Operating Temperature
-55 ℃ ~ 100 ℃
-
Mounting Type
Through Hole
-
Package / Case
6-DIP (0.300", 7.62mm)
-
Supplier Device Package
6-DIP
-