☰
TIL111S1(TB)
TIL111S1(TB)
Active
Description:  OPTOISO 5KV TRANS W/BASE 6SMD
Manufacturer:  Everlight Electronics
History Price: Active
In Stock: 39520
TIL111S1(TB) vs TIL921
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Number of Channels
1
-
Voltage - Isolation
5000Vrms
-
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
6µs, 8µs
-
Input Type
DC
-
Output Type
Transistor with Base
-
Voltage - Output (Max)
80V
-
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.22V
-
Current - DC Forward (If) (Max)
60 mA
-
Vce Saturation (Max)
400mV
-
Operating Temperature
-55 ℃ ~ 110 ℃
-
Mounting Type
Surface Mount
-
Package / Case
6-SMD, Gull Wing
-
Supplier Device Package
6-SMD
-