☰
TIL1133SD
TIL1133SD
Obsolete
Description:  OPTOISO 5.3KV DARL W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   TIL1133SD Datasheet
History Price: Obsolete
In Stock: 10720
TIL1133SD vs TIL925A
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Number of Channels
1
-
Voltage - Isolation
5300Vrms
-
Current Transfer Ratio (Min)
300% @ 10mA
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
350ns, 55µs
-
Rise / Fall Time (Typ)
-
-
Input Type
DC
-
Output Type
Darlington with Base
-
Voltage - Output (Max)
30V
-
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.2V
-
Current - DC Forward (If) (Max)
100 mA
-
Vce Saturation (Max)
1.25V
-
Operating Temperature
-55 ℃ ~ 100 ℃
-
Mounting Type
Surface Mount
-
Package / Case
6-SMD, Gull Wing
-
Supplier Device Package
6-SMD
-