☰
TIL117FVM
TIL117FVM
Obsolete
Description:  OPTOISO 7.5KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   TIL117FVM Datasheet
History Price: Obsolete
In Stock: 4420
TIL117FVM vs TIL198BX
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Channels
1
-
Voltage - Isolation
7500Vpk
-
Current Transfer Ratio (Min)
50% @ 10mA
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
10µs, 10µs (Max)
-
Rise / Fall Time (Typ)
2µs, 2µs
-
Input Type
DC
-
Output Type
Transistor with Base
-
Voltage - Output (Max)
30V
-
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.2V
-
Current - DC Forward (If) (Max)
60 mA
-
Vce Saturation (Max)
400mV
-
Operating Temperature
-40 ℃ ~ 100 ℃
-
Mounting Type
Surface Mount
-
Package / Case
6-SMD, Gull Wing
-
Supplier Device Package
6-SMD
-