Voltage - Isolation
5000Vrms
5300Vrms
Current Transfer Ratio (Min)
50% @ 10mA
300% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
10µs, 9µs
350ns, 55µs
Rise / Fall Time (Typ)
6µs, 8µs
-
Output Type
Transistor with Base
Darlington with Base
Voltage - Output (Max)
80V
30V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.32V
1.2V
Current - DC Forward (If) (Max)
60 mA
100 mA
Vce Saturation (Max)
400mV
1.25V
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
6-DIP