☰
TIL117M
TIL117M
Active
Description:  TRANSISTOR OUTPUT OPTOCOUPLER, 7
Manufacturer:  Fairchild Semiconductor
Datasheet:   TIL117M Datasheet
History Price: Active
In Stock: 20880
TIL117M vs TIL117VM
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5000Vrms
7500Vpk
Current Transfer Ratio (Min)
50% @ 10mA
50% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
10µs, 9µs
10µs, 10µs (Max)
Rise / Fall Time (Typ)
6µs, 8µs
2µs, 2µs
Input Type
DC
DC
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
80V
30V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.32V
1.2V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
6-DIP