Voltage - Isolation
5000Vrms
-
Current Transfer Ratio (Min)
50% @ 10mA
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
10µs, 9µs
-
Rise / Fall Time (Typ)
6µs, 8µs
-
Output Type
Transistor with Base
-
Voltage - Output (Max)
80V
-
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.32V
-
Current - DC Forward (If) (Max)
60 mA
-
Vce Saturation (Max)
400mV
-
Operating Temperature
-55 ℃ ~ 110 ℃
-
Mounting Type
Through Hole
-
Package / Case
6-DIP (0.400", 10.16mm)
-
Supplier Device Package
6-DIP
-