☰
TIL117TVM
TIL117TVM
Obsolete
Description:  OPTOISO 7.5KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   TIL117TVM Datasheet
History Price: Obsolete
In Stock: 34160
TIL117TVM vs TIL111FVM
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
7500Vpk
7500Vpk
Current Transfer Ratio (Min)
50% @ 10mA
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
10µs, 10µs (Max)
-
Rise / Fall Time (Typ)
2µs, 2µs
10µs, 10µs (Max)
Input Type
DC
DC
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
-
2mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
6-DIP (0.400", 10.16mm)
6-SMD, Gull Wing
Supplier Device Package
6-DIP
6-SMD