☰
TIL189-4
TIL189-4
Active
Description:  DARLINGTON OUTPUT OPTOCOUPLER
Manufacturer:  Texas Instruments
Datasheet:   TIL189-4 Datasheet
History Price: $0.33
In Stock: 32080
TIL189-4 vs TIL113
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Channels
-
1
Voltage - Isolation
-
5300Vrms
Current Transfer Ratio (Min)
-
300% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
350ns, 55µs
Rise / Fall Time (Typ)
-
-
Input Type
-
DC
Output Type
-
Darlington with Base
Voltage - Output (Max)
-
30V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
-
1.2V
Current - DC Forward (If) (Max)
-
100 mA
Vce Saturation (Max)
-
1.25V
Operating Temperature
-
-55 ℃ ~ 100 ℃
Mounting Type
-
Through Hole
Package / Case
-
6-DIP (0.300", 7.62mm)
Supplier Device Package
-
6-DIP