TIL194AXSM
TIL194AXSM
Active
Description:  4PIN AC INPUT, SINGLE OPTOCOUPLE
Manufacturer:  Isocom Components
Datasheet:   TIL194AXSM Datasheet
History Price: $0.20956
In Stock: 48400
TIL194AXSM vs TIL113300W
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Channels
-
1
Voltage - Isolation
-
5300Vrms
Current Transfer Ratio (Min)
-
300% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
350ns, 55µs
Rise / Fall Time (Typ)
-
-
Input Type
-
DC
Output Type
-
Darlington with Base
Voltage - Output (Max)
-
30V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
-
1.2V
Current - DC Forward (If) (Max)
-
100 mA
Vce Saturation (Max)
-
1.25V
Operating Temperature
-
-55 ℃ ~ 100 ℃
Mounting Type
-
Through Hole
Package / Case
-
6-DIP (0.400", 10.16mm)
Supplier Device Package
-
6-DIP