☰
TIL197ASM
TIL197ASM
Active
Description:  4PIN DARLINGTON OUTPUT, SINGLE O
Manufacturer:  Isocom Components
Datasheet:   TIL197ASM Datasheet
History Price: $0.25636
In Stock: 22480
TIL197ASM vs TIL117M
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Channels
-
1
Voltage - Isolation
-
5000Vrms
Current Transfer Ratio (Min)
-
50% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
10µs, 9µs
Rise / Fall Time (Typ)
-
6µs, 8µs
Input Type
-
DC
Output Type
-
Transistor with Base
Voltage - Output (Max)
-
80V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
-
1.32V
Current - DC Forward (If) (Max)
-
60 mA
Vce Saturation (Max)
-
400mV
Operating Temperature
-
-55 ℃ ~ 110 ℃
Mounting Type
-
Through Hole
Package / Case
-
6-DIP (0.400", 10.16mm)
Supplier Device Package
-
6-DIP