☰
TIL199
TIL199
Active
Description:  16PIN DARLINGTON OUTPUT, QUAD OP
Manufacturer:  Isocom Components
Datasheet:   TIL199 Datasheet
History Price: $0.9048
In Stock: 28560
TIL199 vs TIL117SR2VM
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
-
1
Voltage - Isolation
-
7500Vpk
Current Transfer Ratio (Min)
-
50% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
10µs, 10µs (Max)
Rise / Fall Time (Typ)
-
2µs, 2µs
Input Type
-
DC
Output Type
-
Transistor with Base
Voltage - Output (Max)
-
30V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
-
1.2V
Current - DC Forward (If) (Max)
-
60 mA
Vce Saturation (Max)
-
400mV
Operating Temperature
-
-40 ℃ ~ 100 ℃
Mounting Type
-
Surface Mount
Package / Case
-
6-SMD, Gull Wing
Supplier Device Package
-
6-SMD